Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.51
|
No stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
205
in stock
|
Buy Now | |
RS Americas
from US$28.16
|
10
in stock
|
Buy Now | |
Avnet America
from US$28.98
|
-
|
Buy Now | |
element14
from US$28.87
|
-
|
Buy Now | |
Distrelec
from US$45.40
|
-
|
Buy Now | |
Sager
from US$25.04
|
-
|
Buy Now | |
Farnell
from US$27.74
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 10W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | -12V |
Width | 22.6mm |
RoHS Compliant | Yes |
Module DC-DC 2-OUT 12V/-12V 0.4A/0.4A 10W 11-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CC100512DFE?
Additional datasheets, footprints and schematics for CC100512DFE are listed on our Part Details page. You can also find images and similar parts to CC100512DFE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC100512DFE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC100512DFE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC100512DFE fall under?
The CC100512DFE is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to CC100512DFE when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC100512DFE you can contact the distributor directly for product support, shipping queries etc.
Is the CC100512DFE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC100512DFE have stock available?
Authorised distributors including Chip One Stop, RS Americas, RS, Avnet America and element14 have stock available or on a lead time for CC100512DFE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC100512DFE often in real-time on the comparison pages.
What if I can't find stock of CC100512DFE?
You can fill out our help required form which you can use to request a quote for CC100512DFE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.