Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0031
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0159
|
290
in stock
|
Buy Now | |
Rutronik
from US$0.0031
|
76,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
290
in stock
|
Buy Now | |
element14
from US$0.0161
|
290
in stock
|
Buy Now | |
Future Electronics
from US$0.0044
|
-
|
Buy Now | |
Avnet America
from US$0.0049
|
-
|
Buy Now | |
TTI Europe
from US$0.0072
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
KC 6,0pF 0603 0,50pF 50V NP0 | Rutronik |
Cap, 6Pf, 50V, Mlcc, 0603 Rohs Compliant: Yes |Yageo CC0603DRNPO9BN6R0 | Newark Electronics |
CAP, 6PF, 50V, MLCC, 0603 | element14 |
0603 6 pF 50 V â–’0.5 pF Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 6 pF, 50 V, ± 0.5pF, C0G (NP0), 0603 [1608 Metric] | Avnet America |
6.0PF 50V .50PF 0603 | TTI Europe |
Multilayer Ceramic Capacitor, 6 pF, 50 V, � 0.5pF, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CC0603DRNPO9BN6R0?
Additional datasheets, footprints and schematics for CC0603DRNPO9BN6R0 are listed on our Part Details page. You can also find images and similar parts to CC0603DRNPO9BN6R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0603DRNPO9BN6R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0603DRNPO9BN6R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0603DRNPO9BN6R0 fall under?
The CC0603DRNPO9BN6R0 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CC0603DRNPO9BN6R0 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0603DRNPO9BN6R0 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0603DRNPO9BN6R0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0603DRNPO9BN6R0 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CC0603DRNPO9BN6R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0603DRNPO9BN6R0 often in real-time on the comparison pages.
What if I can't find stock of CC0603DRNPO9BN6R0?
You can fill out our help required form which you can use to request a quote for CC0603DRNPO9BN6R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.