| Status: | Unknown |
|---|---|
| Series: | CC Series |
| RoHS: | Compliant |
Prices starting from US$0.0024
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Europe
from US$0.0028
|
340,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0070
|
70,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.0029
|
30,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0024
|
20,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0037
|
15,109
in stock
|
Buy Now |
|
Future Electronics
from US$0.0031
|
10,000
in stock
|
Buy Now |
|
TME
from US$0.0028
|
8,500
in stock
|
Buy Now |
|
RS
from US$0.0053
|
6,500
in stock
|
Buy Now |
|
Avnet Abacus
-
|
70,000
in stock
|
Buy Now |
|
Avnet America
from US$0.0032
|
0
in stock
|
Buy Now |
|
Conrad
from US$0.0038
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.0030
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0034
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 180pF |
|---|---|
| Voltage Rating | 50V |
| Ceramic Capacitor Case | 0402 [1005 Metric] |
| Capacitance Tolerance | ± 5% |
| Dielectric Characteristic | C0G / NP0 |
| Product Range | CC Series |
| No. of Pins | 2 |
| RoHS Compliant | Yes |
| 180PF 50V 5% 0402 | TTI Europe |
| Cap, 180Pf, 50V, Mlcc, 0402 Rohs Compliant: Yes |Yageo CC0402JRNPO9BN181 | Newark Electronics |
| 180PF 50V 5% 0402 | TTI Americas |
| KC 180pF 0402 5% 50V NP0 | Rutronik |
| 0402 180 pF 50 V ±5 % Tolerance NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
| Capacitor: ceramic | TME |
| MLCC Commercial 0402 +-5% NPO 50V 180pF | RS |
| Yageo CC0402JRNPO9BN181 Keramik-Kondensator SMD 0402 180 pF 50 V 5 % 1 St. Tape on Full reel | Conrad |
| 180PF 50V 5% 0402 | TTI Asia |
Where can I find additional details, specifications and documents for a CC0402JRNPO9BN181?
Additional datasheets, footprints and schematics for CC0402JRNPO9BN181 are listed on our Part Details page. You can also find images and similar parts to CC0402JRNPO9BN181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0402JRNPO9BN181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0402JRNPO9BN181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0402JRNPO9BN181 fall under?
The CC0402JRNPO9BN181 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0402JRNPO9BN181 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0402JRNPO9BN181 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0402JRNPO9BN181 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0402JRNPO9BN181 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, TTI Americas, Rutronik and Chip One Stop have stock available or on a lead time for CC0402JRNPO9BN181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0402JRNPO9BN181 often in real-time on the comparison pages.
What if I can't find stock of CC0402JRNPO9BN181?
You can fill out our help required form which you can use to request a quote for CC0402JRNPO9BN181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.