Status: | Unknown |
---|---|
Series: | CC Series |
RoHS: | Compliant |
Prices starting from US$0.0011
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0039
|
778,310
in stock
|
Buy Now | |
Future Electronics
from US$0.0023
|
7,785,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0018
|
2,580,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
778,310
in stock
|
Buy Now | |
element14
from US$0.0073
|
778,310
in stock
|
Buy Now | |
Avnet America
from US$0.0020
|
450,000
in stock
|
Buy Now | |
Rutronik
from US$0.0011
|
255,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0015
|
95,700
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0020
|
14,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
420,000
in stock
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 6.3V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | CC Series |
No. of Pins | 2 |
RoHS Compliant | Yes |
0201 0.1 uF 6.3 V â–’10 % Tolerance X5R SMT Multilayer Ceramic Capacitor | Future Electronics |
.1UF 6.3V 10% 0201 | TTI Europe |
Cap, 0.1Uf, 6.3V, Mlcc, 0201 Rohs Compliant: Yes |Yageo CC0201KRX5R5BB104 | Newark Electronics |
CAP, 0.1UF, 6.3V, MLCC, 0201 | element14 |
Multilayer Ceramic Capacitor, 0.1 uF, 6.3 V, ± 10%, X5R, 0201 [0603 Metric] | Avnet America |
KC 100nF 0201 10% 6,3V X5R | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
YAGEO Ceramic Capacitor 100nF, 6.3V, 0201, ± | Distrelec |
Multilayer Ceramic Capacitor, 0.1 uF, 6.3 V, � 10%, X5R, 0201 [0603 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CC0201KRX5R5BB104?
Additional datasheets, footprints and schematics for CC0201KRX5R5BB104 are listed on our Part Details page. You can also find images and similar parts to CC0201KRX5R5BB104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC0201KRX5R5BB104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC0201KRX5R5BB104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC0201KRX5R5BB104 fall under?
The CC0201KRX5R5BB104 is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CC0201KRX5R5BB104 when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC0201KRX5R5BB104 you can contact the distributor directly for product support, shipping queries etc.
Is the CC0201KRX5R5BB104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC0201KRX5R5BB104 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC0201KRX5R5BB104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC0201KRX5R5BB104 often in real-time on the comparison pages.
What if I can't find stock of CC0201KRX5R5BB104?
You can fill out our help required form which you can use to request a quote for CC0201KRX5R5BB104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.