Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.57
ANALOGUE MUX/DEMUX, 1CIRCUITS, 2 | 1, XQFN |
---|---|
Multiplexer Configuration | 2 |
No. of Circuits | 1Circuits |
On State Resistance Max | 6ohm |
Supply Voltage Range | 3V to 3.6V |
Analogue Multiplexer Case | XQFN |
No. of Pins | 10Pins |
RoHS Compliant | Yes |
Analogue Mux/Demux, 1Circuits, 2:1, Xqfn | Newark Electronics |
ANALOGUE MUX/DEMUX, 1CIRCUITS, 2:1, XQFN | element14 |
ANALOGUE MUX/DEMUX, 1CIRCUITS, 2: 1, XQFN | Farnell |
BU 510 - SECURITY & CONNECTIVITY | Future Electronics |
Multiplexer/Demultiplexer Switch 1-Element 2-IN 10-Pin XQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a CBTL01023GM,115?
Additional datasheets, footprints and schematics for CBTL01023GM,115 are listed on our Part Details page. You can also find images and similar parts to CBTL01023GM,115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBTL01023GM,115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBTL01023GM,115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBTL01023GM,115 fall under?
The CBTL01023GM,115 is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to CBTL01023GM,115 when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBTL01023GM,115 you can contact the distributor directly for product support, shipping queries etc.
Is the CBTL01023GM,115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CBTL01023GM,115 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CBTL01023GM,115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBTL01023GM,115 often in real-time on the comparison pages.
What if I can't find stock of CBTL01023GM,115?
You can fill out our help required form which you can use to request a quote for CBTL01023GM,115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.