Status: | Unknown |
---|---|
Series: | HiQ-CBR Series |
RoHS: | Unknown |
Capacitance | 12pF |
---|---|
Voltage Rating | 100V |
Product Range | HiQ-CBR Series |
Capacitance Tolerance | ± 5% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0805 [2012 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
12.0Pf 100V Rohs Compliant: Yes |Kemet CBR08C120J1GAC | Newark Electronics |
Multilayer Ceramic Capacitor, 12 pF, 100 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America |
CAP, 12PF, 100V, 0805 | Farnell |
Where can I find additional details, specifications and documents for a CBR08C120J1GAC?
Additional datasheets, footprints and schematics for CBR08C120J1GAC are listed on our Part Details page. You can also find images and similar parts to CBR08C120J1GAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBR08C120J1GAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR08C120J1GAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBR08C120J1GAC fall under?
The CBR08C120J1GAC is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CBR08C120J1GAC when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBR08C120J1GAC you can contact the distributor directly for product support, shipping queries etc.
Is the CBR08C120J1GAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBR08C120J1GAC have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CBR08C120J1GAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBR08C120J1GAC often in real-time on the comparison pages.
What if I can't find stock of CBR08C120J1GAC?
You can fill out our help required form which you can use to request a quote for CBR08C120J1GAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.