Status: | Unknown |
---|---|
Series: | HiQ-CBR Series |
RoHS: | Unknown |
Capacitance | 68pF |
---|---|
Voltage Rating | 250V |
Product Range | HiQ-CBR Series |
Capacitance Tolerance | ± 1% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0505 [1414 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
68.0Pf 250V Rohs Compliant: Yes |Kemet CBR05C680FAGAC | Newark Electronics |
CAP, 68PF, 250V, 0505 | Farnell |
Where can I find additional details, specifications and documents for a CBR05C680FAGAC?
Additional datasheets, footprints and schematics for CBR05C680FAGAC are listed on our Part Details page. You can also find images and similar parts to CBR05C680FAGAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBR05C680FAGAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR05C680FAGAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBR05C680FAGAC fall under?
The CBR05C680FAGAC is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CBR05C680FAGAC when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBR05C680FAGAC you can contact the distributor directly for product support, shipping queries etc.
Is the CBR05C680FAGAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBR05C680FAGAC have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CBR05C680FAGAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBR05C680FAGAC often in real-time on the comparison pages.
What if I can't find stock of CBR05C680FAGAC?
You can fill out our help required form which you can use to request a quote for CBR05C680FAGAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.