Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899210-2,
CB7839-000 |
Prices starting from US$8.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.74
|
No stock
|
Buy Now | |
Heilind Electronics
from US$21.77
|
450
in stock
|
Buy Now | |
TTI Europe
from US$21.50
|
180
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.77
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$18.23
|
-
|
Buy Now | |
Avnet America
from US$17.21
|
-
|
Buy Now | |
Avnet Asia
from US$73.33
|
-
|
Buy Now | |
Sager
from US$8.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Material | Crosslinked Fluoropolymer |
Color | Black |
Flexibility | Flexible |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water, Lubricating Oil |
Material Systems Code | 200 |
Recovered Inside Diameter (Max) | 4.75mm, .187in |
Recovered Wall Thickness (Nominal) | .053in, 1.35mm |
Expanded Inside Diameter (Min) | .374in, 9.5mm |
Size Range | 4.75 – 9.5mm, .187 – .374in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Wall Type | Single |
Resistant To | Fluids |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 200°C |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Fluid Resistance | Splash Protection, Immersion Protection |
CB7839-000 7-1899210-2 M23053/13-004-0 | Heilind Electronics |
Rw-200-1/2-0-Sp |Raychem Te Connectivity CB7839-000 | Newark Electronics |
Cable Accessories Heat Shrink Tubing Cross-Linked Fluoroelastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 12.7MM BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a CB7839-000?
Additional datasheets, footprints and schematics for CB7839-000 are listed on our Part Details page. You can also find images and similar parts to CB7839-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB7839-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB7839-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB7839-000 fall under?
The CB7839-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB7839-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB7839-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB7839-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB7839-000 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for CB7839-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB7839-000 often in real-time on the comparison pages.
What if I can't find stock of CB7839-000?
You can fill out our help required form which you can use to request a quote for CB7839-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.