Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$219.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$219.19
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$365.35
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$365.35
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$245.00
|
1
in stock
|
Buy Now | |
element14
from US$229.39
|
1
in stock
|
Buy Now | |
RS Americas
from US$312.38
|
-
|
Buy Now |
Maximum Screen Size | 10" to 32" |
---|---|
Bracket Type | Ceiling Mount |
Load Max | 40lb |
VESA Standard | 100 x 100 |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Input Connection Type | Cable Gland |
---|---|
Output Type | BNC Connector |
No. of Output Ports | 4Ports |
Product Range | CB Series |
IP Rating | IP66 |
No. of Ports | 4Ports |
Sensor Distribution Box, Bnc Conn, 4Port | Newark Electronics |
Where can I find additional details, specifications and documents for a CB-4?
Additional datasheets, footprints and schematics for CB-4 are listed on our Part Details page. You can also find images and similar parts to CB-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB-4 fall under?
The CB-4 is listed under Audio Visual > Home Audio Visual > TV Mounts & Stands.
Can I view similar or alternative parts?
You can view similar parts to CB-4 when available in the TV Mounts & Stands range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB-4 you can contact the distributor directly for product support, shipping queries etc.
Is the CB-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for CB-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB-4 often in real-time on the comparison pages.
What if I can't find stock of CB-4?
You can fill out our help required form which you can use to request a quote for CB-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.