Status: | Unknown |
---|---|
Series: | CAY17 Series |
RoHS: | Unknown |
Resistance | 2.7kohm |
---|---|
Product Range | CAY17 Series |
No. of Elements | 8Elements |
Network Circuit Type | Bussed |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 10Pins |
Voltage Rating | 25V |
Power Rating per Element | 31.25mW |
RoHS Compliant | Yes |
ResArray Bussed 8x 2k7 5% 63mW ConvexTape & Reel - 7 reel | Bourns CAY17-272JALF | RS Americas |
Resistor Network,thick Film,2.7Kohms,25Wv,5+/-% Tol,-250,250Ppm-Tc,1206-Case Rohs Compliant: Yes |Bourns CAY17-272JALF | Newark Electronics |
Resistor, Array, 2.7 kOhm, � 5%, 250 mW, 8 Resistors, Bussed, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CAY17-272JALF.?
Additional datasheets, footprints and schematics for CAY17-272JALF. are listed on our Part Details page. You can also find images and similar parts to CAY17-272JALF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAY17-272JALF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAY17-272JALF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAY17-272JALF. fall under?
The CAY17-272JALF. is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CAY17-272JALF. when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAY17-272JALF. you can contact the distributor directly for product support, shipping queries etc.
Is the CAY17-272JALF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAY17-272JALF. have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet Abacus have stock available or on a lead time for CAY17-272JALF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAY17-272JALF. often in real-time on the comparison pages.
What if I can't find stock of CAY17-272JALF.?
You can fill out our help required form which you can use to request a quote for CAY17-272JALF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.