Status: | Unknown |
---|---|
Series: | CAY16 Series |
RoHS: | Unknown |
Prices starting from US$0.0069
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0199
|
4,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
4,930
in stock
|
Buy Now | |
element14
from US$0.0206
|
4,930
in stock
|
Buy Now | |
Avnet America
from US$0.0069
|
-
|
Buy Now | |
RS Americas
from US$0.0170
|
-
|
Buy Now | |
TTI Europe
from US$0.0074
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 200ohm |
---|---|
Product Range | CAY16 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 63mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Res N/W, Isolated, 200R, 0.063W, 1206 | Newark Electronics |
RES N/W, ISOLATED, 200R, 0.063W, 1206 | element14 |
Resistor, Array, 200 Ohm, ± 5%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet America |
ResArray 4x0603 200R 5% 63mW ConvexTape & Reel - 7 reel | Bourns CAY16-201J4LF | RS Americas |
200 OHM 5% CONVEX | TTI Europe |
Resistor, Array, 200 Ohm, � 5%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CAY16-201J4LF?
Additional datasheets, footprints and schematics for CAY16-201J4LF are listed on our Part Details page. You can also find images and similar parts to CAY16-201J4LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAY16-201J4LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAY16-201J4LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAY16-201J4LF fall under?
The CAY16-201J4LF is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CAY16-201J4LF when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAY16-201J4LF you can contact the distributor directly for product support, shipping queries etc.
Is the CAY16-201J4LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAY16-201J4LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CAY16-201J4LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAY16-201J4LF often in real-time on the comparison pages.
What if I can't find stock of CAY16-201J4LF?
You can fill out our help required form which you can use to request a quote for CAY16-201J4LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.