Status: | Unknown |
---|---|
Series: | CAY10 Series |
RoHS: | Unknown |
Resistance | 33ohm |
---|---|
Product Range | CAY10 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0804 [2010 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 63mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Resistance R1 | 33ohm |
RES N/W, ISOLATED, 33R, 5%, 50V, 0804 | Farnell |
Res N/W, Isolated, 33R, 5%, 50V, 0804 | Newark Electronics |
Where can I find additional details, specifications and documents for a CAY10-330J4AS?
Additional datasheets, footprints and schematics for CAY10-330J4AS are listed on our Part Details page. You can also find images and similar parts to CAY10-330J4AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAY10-330J4AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAY10-330J4AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAY10-330J4AS fall under?
The CAY10-330J4AS is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CAY10-330J4AS when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAY10-330J4AS you can contact the distributor directly for product support, shipping queries etc.
Is the CAY10-330J4AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAY10-330J4AS have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CAY10-330J4AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAY10-330J4AS often in real-time on the comparison pages.
What if I can't find stock of CAY10-330J4AS?
You can fill out our help required form which you can use to request a quote for CAY10-330J4AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.