Status: | Unknown |
---|---|
Series: | CAY10 Series |
RoHS: | Unknown |
Prices starting from US$0.0040
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
16,325
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.0140
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0081
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0049
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.0072
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
200,000
in stock
|
Buy Now | |
Avnet America
from US$0.0040
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | CAY10 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0804 [2010 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 25V |
Power Rating per Element | 63mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Power Rating | 125mW |
Resistance R1 | 1kohm |
Resistor Mounting | Surface Mount Device |
Resistor Arrays 1K 5% Convex 4 resist. | RS |
Res, Array, Iso, 1K, 0.063W, 5%, 0804 Rohs Compliant: Yes |Bourns CAY10-102J4LF | Newark Electronics |
Resistor, Thick Film, Networks & Arrays,1K Ohm,5%,8 Pin | Bourns CAY10-102J4LF | RS Americas |
RES, ARRAY, ISO, 1K, 0.063W, 5%, 0804 | element14 |
1K OHM 5% CONVEX | TTI Europe |
Resistor, Array, 1 kOhm, � 5%, 250 mW, 4 Resistors, Isolated, 0804 [2010 Metric], Convex, Surface Mount, Thick Film | Avnet Abacus |
Resistor, Array, 1 kOhm, ± 5%, 250 mW, 4 Resistors, Isolated, 0804 [2010 Metric], Convex, Surface Mount, Thick Film | Avnet America |
Bourns Fixed Resistor Network 1kOhm 5 % | Distrelec |
Where can I find additional details, specifications and documents for a CAY10-102J4LF?
Additional datasheets, footprints and schematics for CAY10-102J4LF are listed on our Part Details page. You can also find images and similar parts to CAY10-102J4LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAY10-102J4LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAY10-102J4LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAY10-102J4LF fall under?
The CAY10-102J4LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to CAY10-102J4LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAY10-102J4LF you can contact the distributor directly for product support, shipping queries etc.
Is the CAY10-102J4LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAY10-102J4LF have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for CAY10-102J4LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAY10-102J4LF often in real-time on the comparison pages.
What if I can't find stock of CAY10-102J4LF?
You can fill out our help required form which you can use to request a quote for CAY10-102J4LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.