Status: | Unknown |
---|---|
Series: | CAY06-AS Series |
RoHS: | Unknown |
Resistance | 39ohm |
---|---|
Product Range | CAY06-AS Series |
No. of Elements | 2Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 0302 [0805 Metric] |
No. of Pins | 4Pins |
Voltage Rating | 12.5V |
Power Rating per Element | 31mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Resistance R1 | 39ohm |
Resarrayas 2X0201 39R 5% 31Mw Convex /Tape & Reel - 7" Reel |Bourns CAY06-390J2AS | Newark Electronics |
Resistor, Array, 39 Ohm, ± 5%, 62 mW, 2 Resistors, Isolated, 0302 [0806 Metric], Convex, Surface Mount, Thick Film | Avnet America |
ResArrayAS 2x0201 39R 5% 31mW ConvexTape & Reel - 7 reel | Bourns CAY06-390J2AS | RS Americas |
RES N/W, ISOLATED, 39R, 5%, 12.5V, 0302 | Farnell |
Where can I find additional details, specifications and documents for a CAY06-390J2AS?
Additional datasheets, footprints and schematics for CAY06-390J2AS are listed on our Part Details page. You can also find images and similar parts to CAY06-390J2AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAY06-390J2AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAY06-390J2AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAY06-390J2AS fall under?
The CAY06-390J2AS is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CAY06-390J2AS when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAY06-390J2AS you can contact the distributor directly for product support, shipping queries etc.
Is the CAY06-390J2AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAY06-390J2AS have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CAY06-390J2AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAY06-390J2AS often in real-time on the comparison pages.
What if I can't find stock of CAY06-390J2AS?
You can fill out our help required form which you can use to request a quote for CAY06-390J2AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.