Status: | Active |
---|---|
Series: | CAT4109 |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
6,563
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
6,563
in stock
|
Buy Now | |
element14
from US$0.72
|
6,563
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3 independent current sinks up to 175 mA rated 25 V |
LED current set by external low power control resistors |
Individual PWM control per channel |
Low dropout current source (0.4 V at 175 mA) |
Output Enable input for dimming |
'Zero' current shutdown mode |
3 V to 5.5 V logic supply |
Thermal shutdown protection |
Applications |
---|
LCD Backlighting |
End Products |
---|
Architectural Lighting |
Description | CAT4109 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
VI Max (V) | 25 |
IO Max (mA) | 525 |
LEDs in Series, Max # | - |
LEDs in Parallel, Max # | 3 |
Package Type | SOIC-16 |
Led Driver, Aec-Q100, Cc, 3-Ch, Soic | Newark Electronics |
LED DRIVER, AEC-Q100, CC, 3-CH, SOIC | element14 |
CAV4109 Series 175 mA 6 V Triple Output Surface Mount LED Driver - SOIC-16 | Future Electronics |
LED DRVR 3-CH Individual RGB PWM 0.175A 16-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAV4109V-GT2?
Additional datasheets, footprints and schematics for CAV4109V-GT2 are listed on our Part Details page. You can also find images and similar parts to CAV4109V-GT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAV4109V-GT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAV4109V-GT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAV4109V-GT2 fall under?
The CAV4109V-GT2 is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to CAV4109V-GT2 when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAV4109V-GT2 you can contact the distributor directly for product support, shipping queries etc.
Is the CAV4109V-GT2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAV4109V-GT2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for CAV4109V-GT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAV4109V-GT2 often in real-time on the comparison pages.
What if I can't find stock of CAV4109V-GT2?
You can fill out our help required form which you can use to request a quote for CAV4109V-GT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.