Status: | Active |
---|---|
Series: | CAT93C66 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
element14
from US$0.25
|
2,294
in stock
|
Buy Now | |
Farnell
from US$0.34
|
799
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
344
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed Operation: 2 MHz |
Low Power CMOS Technology |
1.8 V to 5.5 V Supply Voltage Range |
Selectable x8 or x16 Memory Organization |
Sequential Read |
Software Write Protection |
Power-up Inadvertent Write Protection |
1,000,000 Program/Erase Cycles |
100 Year Data Retention |
Industrial and Extended Temperature Ranges |
8-pin PDIP, SOIC, TSSOP and 8-pad TDFN Packages |
These Devices are Pb-Free, Halogen Free/BFR Free, and RoHS Compliant |
Applications |
---|
Automotive Systems |
Computer Systems |
Industrial Systems |
End Products |
---|
Communications Systems |
Consumer Systems |
Description | CAT93C66 |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 4 kb |
Organization | 512 x 8 |
Data Transmission Standard | MicroWire |
fcycle Max (kHz) | 2000 |
tACC Max ns | 250 |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 4 |
Iact Max (mA) | 1 |
T Min (°C) | -40 |
T Max (°C) | 85 |
Package Type | SOIC-8 |
EEPROM, 4KBIT, 4MHZ, SERIAL, SOIC-8 | element14 |
Serial Eeprom, 4Kbit, 2Mhz, Soic-8 | Newark Electronics |
EEPROM Microwire 4K 512x8 2.5V/5V SOIC8 | RS |
CAT93C Series 4 kb (256X16) 2 MHz 1.8 to 5.5 V Microwire Serial EEPROM - SOIC-8 | Future Electronics |
EEPROM Serial-Microwire 4K-bit 512 x 8/256 x 16 2.5V/3.3V/5V 8-Pin SOIC N T/R | Avnet America |
CAT93C66VI-GT3 EEPROM Memory, 4kbit, 250ns, 1.8 - 5.5 V 8-Pin SOIC | ON Semiconductor CAT93C66VI-GT3 | RS Americas |
Where can I find additional details, specifications and documents for a CAT93C66VI-GT3?
Additional datasheets, footprints and schematics for CAT93C66VI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT93C66VI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT93C66VI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT93C66VI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT93C66VI-GT3 fall under?
The CAT93C66VI-GT3 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAT93C66VI-GT3 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT93C66VI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT93C66VI-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT93C66VI-GT3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for CAT93C66VI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT93C66VI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT93C66VI-GT3?
You can fill out our help required form which you can use to request a quote for CAT93C66VI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.