Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory Interface Type | Serial Microwire |
---|---|
Memory Size | 2Kbit |
EEPROM Memory Configuration | 256 x 8bit / 128 x 16bit |
Clock Frequency | 2MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 2MHz |
RoHS Compliant | Yes |
CAT93C56VI-GT3 EEPROM Memory, 2kbit, 250ns, 1.8 - 5.5 V 8-Pin SOIC | ON Semiconductor CAT93C56VI-GT3 | RS Americas |
Serial Eeprom, 2Kbit, 2Mhz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT93C56VI-GT3?
Additional datasheets, footprints and schematics for CAT93C56VI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT93C56VI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT93C56VI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT93C56VI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT93C56VI-GT3 fall under?
The CAT93C56VI-GT3 is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to CAT93C56VI-GT3 when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT93C56VI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT93C56VI-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAT93C56VI-GT3 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for CAT93C56VI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT93C56VI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT93C56VI-GT3?
You can fill out our help required form which you can use to request a quote for CAT93C56VI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.