Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory Interface Type | Serial Microwire |
---|---|
Memory Size | 1Kbit |
EEPROM Memory Configuration | 128 x 8bit / 64 x 16bit |
Clock Frequency | 2MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Filter Terminals | SMD |
RoHS Compliant | Yes |
EEPROM, 1KBIT, 2MHZ,SERIAL, SOIC-8 | Farnell |
EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin SOIC N T/R | Avnet America |
Serial Eeprom, 1Kbit, 2Mhz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT93C46VI-GT3.?
Additional datasheets, footprints and schematics for CAT93C46VI-GT3. are listed on our Part Details page. You can also find images and similar parts to CAT93C46VI-GT3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT93C46VI-GT3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT93C46VI-GT3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT93C46VI-GT3. fall under?
The CAT93C46VI-GT3. is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to CAT93C46VI-GT3. when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT93C46VI-GT3. you can contact the distributor directly for product support, shipping queries etc.
Is the CAT93C46VI-GT3. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAT93C46VI-GT3. have stock available?
Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for CAT93C46VI-GT3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT93C46VI-GT3. often in real-time on the comparison pages.
What if I can't find stock of CAT93C46VI-GT3.?
You can fill out our help required form which you can use to request a quote for CAT93C46VI-GT3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.