Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
63,151
in stock
|
Buy Now |
Memory Interface Type | Serial Microwire |
---|---|
Memory Size | 1Kbit |
EEPROM Memory Configuration | 128 x 8bit / 64 x 16bit |
Clock Frequency | 2MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CAT93C46VI-G?
Additional datasheets, footprints and schematics for CAT93C46VI-G are listed on our Part Details page. You can also find images and similar parts to CAT93C46VI-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT93C46VI-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT93C46VI-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT93C46VI-G fall under?
The CAT93C46VI-G is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to CAT93C46VI-G when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT93C46VI-G you can contact the distributor directly for product support, shipping queries etc.
Is the CAT93C46VI-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAT93C46VI-G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CAT93C46VI-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT93C46VI-G often in real-time on the comparison pages.
What if I can't find stock of CAT93C46VI-G?
You can fill out our help required form which you can use to request a quote for CAT93C46VI-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.