Status: | Active |
---|---|
Series: | CAT93C46B |
RoHS: | Compliant |
High Speed Operation: 4 MHz (5 V), 2 MHz (1.8 V) |
1.8 V (1.65 V for CAT93C46BxxxxL / TA = -20°C to +85°C) to 5.5 V Supply Voltage Range |
Selectable x8 or x16 Memory Organization |
Self-Timed Write Cycle with Auto-Clear |
Sequential Read |
Software Write Protection |
100 Year Data Retention |
Low Power CMOS Technology |
1,000,000 Program/Erase Cycles |
Powerup Inadvertant Write Protection |
Industrial Temperature Ranges |
8-pin SOIC, TSSOP and 8-pad UDFN Packages |
This Device is Pb-Free, Halogen Free/BFR Free and RoHS Compliant |
Applications |
---|
Alarm Systems |
Automotive Systems |
CDRW |
CRT/LCD Monitors |
Cordless Phones |
Graphic Cards |
DVD Players |
Industrial Controls |
Memory Modules |
Personal Computers |
Smart Phones |
Set Top Box |
Two Way Radios |
Wireless LANs |
Vending Machines |
End Products |
---|
Audio Players |
Cable Modems |
Cellular Phones |
Digital Still Cameras |
Hard Disk Drives |
DRAM Modules |
Health Meters |
Internet Phone Handsets |
Notebook PC |
TV |
Printers |
Telecommunications |
Video Games |
Video Tape Recorder |
Description | CAT93C46B |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 1 kb |
Organization | 128k x 8 |
Data Transmission Standard | MicroWire |
fcycle Max (kHz) | 4000 |
tACC Max ns | 250 |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 2 |
Iact Max (mA) | 1 |
T Min (°C) | -40 |
T Max (°C) | 85 |
Package Type | UDFN-8 |
1 Kb Microwire Serial Eeprom Memory/Reel |Onsemi CAT93C46BHU4I-GT3 | Newark Electronics |
EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin UDFN T/R | Avnet America |
EEPROM, 1KBIT, 4MHZ, MICROWIRE, UDFN-8 | element14 |
Where can I find additional details, specifications and documents for a CAT93C46BHU4I-GT3?
Additional datasheets, footprints and schematics for CAT93C46BHU4I-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT93C46BHU4I-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT93C46BHU4I-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT93C46BHU4I-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT93C46BHU4I-GT3 fall under?
The CAT93C46BHU4I-GT3 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAT93C46BHU4I-GT3 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT93C46BHU4I-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT93C46BHU4I-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT93C46BHU4I-GT3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for CAT93C46BHU4I-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT93C46BHU4I-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT93C46BHU4I-GT3?
You can fill out our help required form which you can use to request a quote for CAT93C46BHU4I-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.