Status: | Active |
---|---|
Series: | CAT5171 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
10
in stock
|
Buy Now | |
element14
from US$0.36
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
256-position |
End-to-End Resistance: 50 kΩ, 100 kΩ |
I2C Compatible Interface |
Power-on Preset to Midscale |
Single Supply 2.7 V to 5.5 V |
Low Temperature Coefficient 100 ppm/°C |
Low Power, IDD 2 µA max |
Wide Operating Temperature -40°C to +85°C |
Applications |
---|
Potentiometer Replacement |
RF Amplifier Biasing |
Industrial Equipment |
End Products |
---|
Transducer Adjustment of Pressure, Temperature, Position, Chemical, and Optical Sensors |
Gain Control and Offset Adjustment |
Description | CAT5171 |
---|---|
Compliance | Pb-free Halide free |
# of Pots | 1 |
# of Taps | 256 |
Type | Potentiometer |
Control Interface | I2C |
Resistance Typ (kΩ) | 50 |
VH Max (V) | VCC |
Wiper Position Memory | No |
VDD Max (V) | 5.5 |
Package Type | SOT-23-8 |
Digital Pot, Volatile, 50Kohm, Sot23-8 | Newark Electronics |
DIGITAL POT, VOLATILE, 50K, SOT-23-8 | element14 |
CAT5171 Series 256 Tap 50 kOhm I2C Interface Digital Potentiometer - SOT-23-8 | Future Electronics |
Digital Potentiometer 256POS 50k Ohm Single 8-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAT5171TBI-50GT3?
Additional datasheets, footprints and schematics for CAT5171TBI-50GT3 are listed on our Part Details page. You can also find images and similar parts to CAT5171TBI-50GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT5171TBI-50GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT5171TBI-50GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT5171TBI-50GT3 fall under?
The CAT5171TBI-50GT3 is listed under Signal Conditioning & Control > Digital Potentiometers (POTs).
Can I view similar or alternative parts?
You can view similar parts to CAT5171TBI-50GT3 when available in the Digital Potentiometers (POTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT5171TBI-50GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT5171TBI-50GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT5171TBI-50GT3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CAT5171TBI-50GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT5171TBI-50GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT5171TBI-50GT3?
You can fill out our help required form which you can use to request a quote for CAT5171TBI-50GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.