Status: | Unknown |
---|---|
Series: | CAT5119 |
RoHS: | Compliant |
0.3 µA Ultra-low standby current |
Single-supply operation: 2.7 V to 5.5 V |
Glitchless switching between resistor taps |
Power-on reset to midscale |
2-Wire up/down serial interface |
Resistance values: 10 kΩ, 50 kΩ and 100 kΩ |
Applications |
---|
LCD screen adjustment |
Mechanical potentiometer replacement |
Line impedance matching |
End Products |
---|
Volume control |
Gain adjustment |
Industrial Equipment |
Compliance | Pb-free Halide free |
---|
DIGITAL POTENTIOMETER (POT) | Farnell |
Each |Onsemi CAT5119TBI-00-GT3 | Newark Electronics |
Digital Potentiometer 32POS 100k Ohm Single 6-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAT5119TBI-00GT3?
Additional datasheets, footprints and schematics for CAT5119TBI-00GT3 are listed on our Part Details page. You can also find images and similar parts to CAT5119TBI-00GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT5119TBI-00GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT5119TBI-00GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT5119TBI-00GT3 fall under?
The CAT5119TBI-00GT3 is listed under Signal Conditioning & Control > Digital Potentiometers (POTs).
Can I view similar or alternative parts?
You can view similar parts to CAT5119TBI-00GT3 when available in the Digital Potentiometers (POTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT5119TBI-00GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT5119TBI-00GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT5119TBI-00GT3 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for CAT5119TBI-00GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT5119TBI-00GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT5119TBI-00GT3?
You can fill out our help required form which you can use to request a quote for CAT5119TBI-00GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.