Status: | Active |
---|---|
Series: | CAT34C02 |
RoHS: | Compliant |
Prices starting from US$0.15
Supports Standard and Fast I2C Protocol |
1.7 V to 5.5 V Supply Voltage Range |
16-Byte Page Write Buffer |
Hardware Write Protection for Entire Memory |
Software Write Protection for Lower 128 Bytes |
Schmitt Triggers and Noise Suppression Filters on I2C Bus Inputs (SCL and SDA) |
Low Power CMOS Technology |
1,000,000 Program/Erase Cycles |
100 Year Data Retention |
Industrial Temperature Range |
This Device is Pb-Free, Halogen Free/BFR Free and RoHS Compliant |
Applications |
---|
Disk drives |
End Products |
---|
Modems |
Description | CAT34C02 |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 2 kb |
Organization | 256 x 8 |
Data Transmission Standard | I2C |
fcycle Max (kHz) | 400 |
tACC Max ns | 900 |
VCC Min (V) | 1.7 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 1 |
Iact Max (mA) | 1 |
T Min (°C) | -40 |
T Max (°C) | 85 |
Package Type | TDFN-8 |
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin TDFN EP T/R | Avnet Silica |
2-Kb I2C Serial Eeprom Memory For Ddr2 Dimm/ Reel |Onsemi CAT34C02VP2IGT4A | Newark Electronics |
CAT34C02 Series 2 Kb (256 X 8) 1.7 to 5.5 V I2C EEPROM for DDR2 DIMM - TDFN-8 | Future Electronics |
EEPROM, 2KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a CAT34C02VP2IGT4A?
Additional datasheets, footprints and schematics for CAT34C02VP2IGT4A are listed on our Part Details page. You can also find images and similar parts to CAT34C02VP2IGT4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT34C02VP2IGT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT34C02VP2IGT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT34C02VP2IGT4A fall under?
The CAT34C02VP2IGT4A is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAT34C02VP2IGT4A when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT34C02VP2IGT4A you can contact the distributor directly for product support, shipping queries etc.
Is the CAT34C02VP2IGT4A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT34C02VP2IGT4A have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for CAT34C02VP2IGT4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT34C02VP2IGT4A often in real-time on the comparison pages.
What if I can't find stock of CAT34C02VP2IGT4A?
You can fill out our help required form which you can use to request a quote for CAT34C02VP2IGT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.