Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Memory Interface Type | Parallel |
---|---|
Memory Size | 256Kbit |
EEPROM Memory Configuration | 32K x 8bit |
Memory Case Style | DIP |
No. of Pins | 28Pins |
Supply Voltage Min | 4.5V |
RoHS Compliant | Yes |
Parallel Eeprom, 256Kbit, Dip-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT28C256LI-12?
Additional datasheets, footprints and schematics for CAT28C256LI-12 are listed on our Part Details page. You can also find images and similar parts to CAT28C256LI-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT28C256LI-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT28C256LI-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT28C256LI-12 fall under?
The CAT28C256LI-12 is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to CAT28C256LI-12 when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT28C256LI-12 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT28C256LI-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAT28C256LI-12 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CAT28C256LI-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT28C256LI-12 often in real-time on the comparison pages.
What if I can't find stock of CAT28C256LI-12?
You can fill out our help required form which you can use to request a quote for CAT28C256LI-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.