Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Memory Interface Type | Parallel |
---|---|
Memory Size | 16Kbit |
EEPROM Memory Configuration | 2K x 8bit |
Memory Case Style | SOIC |
No. of Pins | 24Pins |
Supply Voltage Min | 4.5V |
RoHS Compliant | Yes |
16Kb Parallel Eeprom Rohs Compliant: Yes |Onsemi CAT28C16AW-20T | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT28C16AW-20T?
Additional datasheets, footprints and schematics for CAT28C16AW-20T are listed on our Part Details page. You can also find images and similar parts to CAT28C16AW-20T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT28C16AW-20T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT28C16AW-20T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT28C16AW-20T fall under?
The CAT28C16AW-20T is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to CAT28C16AW-20T when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT28C16AW-20T you can contact the distributor directly for product support, shipping queries etc.
Is the CAT28C16AW-20T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAT28C16AW-20T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CAT28C16AW-20T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT28C16AW-20T often in real-time on the comparison pages.
What if I can't find stock of CAT28C16AW-20T?
You can fill out our help required form which you can use to request a quote for CAT28C16AW-20T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.