Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory Interface Type | Serial SPI |
---|---|
Memory Size | 64Kbit |
EEPROM Memory Configuration | 8K x 8bit |
Clock Frequency | 10MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
RoHS Compliant | Yes |
EEPROM Serial-SPI 64K-bit 8K x 8 2.5V/3.3V/5V 8-Pin SOIC N Tube | Avnet America |
Where can I find additional details, specifications and documents for a CAT25640VI-G?
Additional datasheets, footprints and schematics for CAT25640VI-G are listed on our Part Details page. You can also find images and similar parts to CAT25640VI-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT25640VI-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT25640VI-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT25640VI-G fall under?
The CAT25640VI-G is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to CAT25640VI-G when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT25640VI-G you can contact the distributor directly for product support, shipping queries etc.
Is the CAT25640VI-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAT25640VI-G have stock available?
Authorised distributors including Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for CAT25640VI-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT25640VI-G often in real-time on the comparison pages.
What if I can't find stock of CAT25640VI-G?
You can fill out our help required form which you can use to request a quote for CAT25640VI-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.