Status: | Active |
---|---|
Series: | CAT25512 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
1,455
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
5,671
in stock
|
Buy Now | |
element14
from US$0.76
|
1,455
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.8 V to 5.5 V Supply Voltage Range |
SPI Modes (0,0) & (1,1) |
SOIC, TSSOP 8-lead and UDFN 8-pad Packages |
20 MHz SPI Compatible |
128-byte Page Write Buffer |
Additional Identification Page with Permanent Write Protection |
Self-timed Write Cycle |
Hardware and Software Protection |
Block Write Protection - Protect 1/4, 1/2 or Entire EEPROM Array |
Low Power CMOS Technology |
1,000,000 Program/Erase Cycles |
100 Year Data Retention |
Industrial Temperature Range |
This Device is Pb-Free, Halogen Free/BFR Free, and RoHS Compliant |
Benefits |
---|
Single power supply from 1.8V to 5.5V: allows multiple applications / various VCC values using the same device. |
SPI interface protocol / industry standard; 20MHz clock enables faster operation; High Reliability |
Space-eficient packaging |
Description | CAT25512 |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 512 kb |
Organization | 64k x 8 |
Data Transmission Standard | SPI |
fcycle Max (kHz) | 20000 |
tACC Max ns | 40 |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 1 |
Iact Max (mA) | 3 |
T Min (°C) | -40 |
T Max (°C) | 85 |
Package Type | SOIC-8 |
512-Kb Spi Serial Cmos Eeprom/ Reel |Onsemi CAT25512VI-GT3 | Newark Electronics |
SERIAL EEPROM, 512KBIT, SOIC-8 | element14 |
CAT25512 Series 512 Kbit (64K x 8) 2.5 - 5.5 V SPI Serial CMOS EEPROM - SOIC-8 | Future Electronics |
EEPROM, Serial SPI, 512 Kbit, 64K x 8bit, 20 MHz, 8 Pins, SOIC | Avnet America |
Where can I find additional details, specifications and documents for a CAT25512VI-GT3?
Additional datasheets, footprints and schematics for CAT25512VI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT25512VI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT25512VI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT25512VI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT25512VI-GT3 fall under?
The CAT25512VI-GT3 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAT25512VI-GT3 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT25512VI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT25512VI-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT25512VI-GT3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CAT25512VI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT25512VI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT25512VI-GT3?
You can fill out our help required form which you can use to request a quote for CAT25512VI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.