Status: | Active |
---|---|
Series: | CAT25256 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
23
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
23
in stock
|
Buy Now | |
element14
from US$1.13
|
23
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
20 MHz (5 V) SPI Compatible |
1.8 V to 5.5 V Supply Voltage Range |
SPI Modes (0,0) & (1,1) |
64-byte Page Write Buffer |
Additional Identification Page with Permanent Write Protection (New Product) |
Self-timed Write Cycle |
Hardware and Software Protection |
100 Year Data Retention |
1,000,000 Program/Erase Cycles |
Low Power CMOS Technology |
Block Write Protection - Protect 1/4, 1/2 or Entire EEPROM Array |
Industrial Temperature Range |
8-lead SOIC, TSSOP and 8-pad UDFN Packages |
This Device is Pb-Free, Halogen Free/BFR Free, and RoHS Compliant |
Applications |
---|
Automotive Systems |
Computer Systems |
Industrial Systems |
End Products |
---|
Communications Systems |
Consumer Systems |
Description | CAT25256 |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 256 kb |
Organization | 32k x 8 |
Data Transmission Standard | SPI |
fcycle Max (kHz) | 10000 |
tACC Max ns | 40 |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 2 |
Iact Max (mA) | 2 |
T Min (°C) | -40 |
T Max (°C) | 85 |
Package Type | SOIC-8 |
CAT24256 Series 256 Kb (32 K x 8) 5.5 V SMT I2C CMOS Serial EEPROM - SOIC-8 | Future Electronics |
Serial Eeprom, 256Kbit, Soic-8 | Newark Electronics |
SERIAL EEPROM, 256KBIT, SOIC-8 | element14 |
EEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin SOIC EIAJ T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a CAT25256XI-T2?
Additional datasheets, footprints and schematics for CAT25256XI-T2 are listed on our Part Details page. You can also find images and similar parts to CAT25256XI-T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT25256XI-T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT25256XI-T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT25256XI-T2 fall under?
The CAT25256XI-T2 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAT25256XI-T2 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT25256XI-T2 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT25256XI-T2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT25256XI-T2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for CAT25256XI-T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT25256XI-T2 often in real-time on the comparison pages.
What if I can't find stock of CAT25256XI-T2?
You can fill out our help required form which you can use to request a quote for CAT25256XI-T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.