Status: | Active |
---|---|
Series: | CAT25160 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
2,880
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,880
in stock
|
Buy Now | |
element14
from US$0.26
|
2,880
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10 MHz SPI compatible |
1.8 V to 5.5 V supply voltage range |
SPI modes (0,0 & 1,1) |
32-byte page write buffer |
Self-timed write cycle |
Hardware and software protection |
Block write protection - Protect 1/4, 1/2 or all of EEPROM array |
Low power CMOS technology |
1,000,000 program/erase cycles |
100 year data retention |
Industrial temperature range |
RoHS-compliant 8 lead SOIC, TSSOP and 8-pad UDFN packages |
Applications |
---|
Automotive Systems |
Computer Systems |
Industrial Systems |
End Products |
---|
Communications Systems |
Consumer Systems |
Description | CAT25160 |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 16 kb |
Organization | 2k x 8 |
Data Transmission Standard | SPI |
fcycle Max (kHz) | 10000 |
tACC Max ns | 40 |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 2 |
Iact Max (mA) | 2 |
T Min (°C) | -40 |
T Max (°C) | 85 |
Package Type | TSSOP-8 |
CAT25160 Series 16 Kbit (2K x 8) 5.5 V SPI Serial CMOS EEPROM - TSSOP-8 | Future Electronics |
Serial Eeprom, 16Kbit, 10Mhz, Tssop-8 | Newark Electronics |
SERIAL EEPROM, 16KBIT, 10MHZ, TSSOP-8 | element14 |
EEPROM Serial-SPI 16K-bit 2K x 8 2.5V/3.3V/5V 8-Pin TSSOP T/R | Avnet America |
CAT25160YI-GT3 EEPROM Memory, 16kbit, 1.8 - 5.5 V 8-Pin TSSOP | ON Semiconductor CAT25160YI-GT3 | RS Americas |
Where can I find additional details, specifications and documents for a CAT25160YI-GT3?
Additional datasheets, footprints and schematics for CAT25160YI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT25160YI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT25160YI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT25160YI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT25160YI-GT3 fall under?
The CAT25160YI-GT3 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAT25160YI-GT3 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT25160YI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT25160YI-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT25160YI-GT3 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CAT25160YI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT25160YI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT25160YI-GT3?
You can fill out our help required form which you can use to request a quote for CAT25160YI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.