Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.34
|
-
|
Buy Now |
Memory Interface Type | Serial SPI |
---|---|
Memory Size | 16Kbit |
EEPROM Memory Configuration | 2K x 8bit |
Clock Frequency | 5MHz |
Memory Case Style | TSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Frequency | 10MHz |
RoHS Compliant | Yes |
EEPROM Serial-SPI 16K-bit 2K x 8 2.5V/3.3V/5V 8-Pin TSSOP | Avnet America |
Where can I find additional details, specifications and documents for a CAT25160YI-G.?
Additional datasheets, footprints and schematics for CAT25160YI-G. are listed on our Part Details page. You can also find images and similar parts to CAT25160YI-G. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT25160YI-G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT25160YI-G. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT25160YI-G. fall under?
The CAT25160YI-G. is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to CAT25160YI-G. when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT25160YI-G. you can contact the distributor directly for product support, shipping queries etc.
Is the CAT25160YI-G. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAT25160YI-G. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CAT25160YI-G..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT25160YI-G. often in real-time on the comparison pages.
What if I can't find stock of CAT25160YI-G.?
You can fill out our help required form which you can use to request a quote for CAT25160YI-G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.