Status: | Active |
---|---|
Series: | CAT24M01 |
RoHS: | Compliant |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
1,730
in stock
|
Buy Now | |
element14
from US$1.40
|
1,730
in stock
|
Buy Now | |
Farnell
from US$1.64
|
1,730
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
from US$0.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supports Standard, Fast and Fast-Plus I2C Protocol |
1.8 V to 5.5 V Supply Voltage Range |
256-Byte Page Write Buffer |
Hardware Write Protection for Entire Memory |
Schmitt Triggers and Noise Suppression Filters on I2C Bus Inputs (SCL and SDA) |
Low Power CMOS Technology |
1,000,000 Program/Erase Cycles |
100 Year Data Retention |
Industrial and Extended Temperature Range |
8-lead SOIC and TSSOP and 8-pad UDFN packages |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Simple interface protocol / industry standard; 1MHz clock enables faster operation. |
Single power supply from 1.8V to 5.5V: allows multiple applications / various VCC values using the same device. |
Description | CAT24M01 |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 1 Mb |
Organization | 128k x 8 |
Data Transmission Standard | I2C |
fcycle Max (kHz) | 1000 |
tACC Max ns | 400 |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 2 |
Iact Max (mA) | 1 |
T Min (°C) | -40 |
T Max (°C) | 80 |
Package Type | SOIC-8 |
EEPROM,1Mbit,128Kx8,1MHz I2C,SOIC8W | RS |
Serial Eeprom, 1Mbit, 1Mhz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 1MBIT, 1MHZ, SOIC-8 | element14 |
CAT24M01 Series 1024 kb 1.8 - 5.5 V I2C CMOS Serial EEPROM-SOIC-8 | Future Electronics |
EEPROM Serial-I2C 1M-bit 128K x 8 2.5V/3.3V/5V 8-Pin SOIC EIAJ T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAT24M01XI-T2?
Additional datasheets, footprints and schematics for CAT24M01XI-T2 are listed on our Part Details page. You can also find images and similar parts to CAT24M01XI-T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT24M01XI-T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT24M01XI-T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT24M01XI-T2 fall under?
The CAT24M01XI-T2 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAT24M01XI-T2 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT24M01XI-T2 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT24M01XI-T2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT24M01XI-T2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CAT24M01XI-T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT24M01XI-T2 often in real-time on the comparison pages.
What if I can't find stock of CAT24M01XI-T2?
You can fill out our help required form which you can use to request a quote for CAT24M01XI-T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.