Status: | Active |
---|---|
Series: | CAT24M01 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
17
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
3,049
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
2,740
in stock
|
Buy Now | |
element14
from US$0.94
|
2,010
in stock
|
Buy Now | |
Farnell
from US$0.89
|
2,010
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
848
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supports Standard, Fast and Fast-Plus I2C Protocol |
1.8 V to 5.5 V Supply Voltage Range |
256-Byte Page Write Buffer |
Hardware Write Protection for Entire Memory |
Schmitt Triggers and Noise Suppression Filters on I2C Bus Inputs (SCL and SDA) |
Low Power CMOS Technology |
1,000,000 Program/Erase Cycles |
100 Year Data Retention |
Industrial and Extended Temperature Range |
8-lead SOIC and TSSOP and 8-pad UDFN packages |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Simple interface protocol / industry standard; 1MHz clock enables faster operation. |
Single power supply from 1.8V to 5.5V: allows multiple applications / various VCC values using the same device. |
Description | CAT24M01 |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 1 Mb |
Organization | 128k x 8 |
Data Transmission Standard | I2C |
fcycle Max (kHz) | 1000 |
tACC Max ns | 400 |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 2 |
Iact Max (mA) | 1 |
T Min (°C) | -40 |
T Max (°C) | 80 |
Package Type | SOIC-8 |
CAT24M01 Series 1024 kb (128k x 8) 1.7 - 5.5 V I2C CMOS Serial EEPROM - SOIC-8 | Future Electronics |
Eeprom, 1Mbit, -40 To 85Deg C | Newark Electronics |
onsemi EEPROM I²C 1MB 1MHz 400ns SOIC | Distrelec |
SERIAL EEPROM, 1MBIT, 1MHZ, SOIC-8 | element14 |
EEPROM,1Mbit,128Kx8,1MHz I2C,SOIC8 | RS |
EEPROM Serial-I2C 1M-bit 128K x 8 2.5V/3.3V/5V 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAT24M01WI-GT3?
Additional datasheets, footprints and schematics for CAT24M01WI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT24M01WI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT24M01WI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT24M01WI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT24M01WI-GT3 fall under?
The CAT24M01WI-GT3 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAT24M01WI-GT3 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT24M01WI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT24M01WI-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT24M01WI-GT3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for CAT24M01WI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT24M01WI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT24M01WI-GT3?
You can fill out our help required form which you can use to request a quote for CAT24M01WI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.