Status: | Active |
---|---|
Series: | CAT24C32 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,220
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
5,438
in stock
|
Buy Now | |
element14
from US$0.28
|
5,438
in stock
|
Buy Now | |
Farnell
from US$0.27
|
5,438
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supports Standard, Fast and Fast-Plus I2C Protocol |
1.7 V to 5.5 V Supply Voltage Range |
32-Byte Page Write Buffer |
Hardware Write Protection for entire memory |
Schmitt Triggers and Noise Suppression Filters on I²C Bus Inputs (SCL and SDA) |
Low power CMOS technology |
1,000,000 program/erase cycles |
100 year data retention |
Industrial temperature range |
8-lead SOIC and TSSOP, WLCSP 4 and 5-ball and 8-pad UDFN packages |
This Device is PbFree, Halogen Free/BFR Free, and RoHS Compliant |
Applications |
---|
Alarm Systems |
Automotive Systems |
CDRW |
Cordless Phones |
Digital Still Cameras |
DVD Players |
Hard Disk Drives |
Industrial Controls |
Memory Modules |
Personal Computers |
Set Top Box |
TV |
Two Way Radios |
Video Tape Recorder |
Wireless LANs |
End Products |
---|
Audio Players |
Cable Modems |
Cellular Phones |
CRT/LCD Monitors |
DRAM Modules |
Graphic Cards |
Health Meters |
Internet Phone Handsets |
Notebook PC |
Printers |
Smart Phones |
Telecommunications |
Video Games |
Vending Machines |
Description | CAT24C32 |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 32 kb |
Organization | 4k x 8 |
Data Transmission Standard | I2C |
fcycle Max (kHz) | 1000 |
tACC Max ns | - |
VCC Min (V) | 1.7 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 3 |
Iact Max (mA) | 1 |
T Min (°C) | -40 |
T Max (°C) | 85 |
Package Type | TSSOP-8 |
Eeprom, 32Kbit , 100Khz, I2C, Tssop-8 | Newark Electronics |
EEPROM, 32KBIT , 100KHZ, I2C, TSSOP-8 | element14 |
EEPROM Serial-I2C 32K 4Kx8 1.8/5V TSSOP8 | RS |
CAT24C32 Series 32 kb (4 K x 8) 1.7 V Surface Mount I2C Serial EEPROM - TSSOP-8 | Future Electronics |
EEPROM, Serial I2C, 32 Kbit, 4K x 8bit, 1 MHz, 8 Pins, TSSOP | Avnet America |
CAT24C32YI-GT3 EEPROM Memory, 32kbit, 1.7 - 5.5 V 8-Pin TSSOP | ON Semiconductor CAT24C32YI-GT3 | RS Americas |
Where can I find additional details, specifications and documents for a CAT24C32YI-GT3?
Additional datasheets, footprints and schematics for CAT24C32YI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT24C32YI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT24C32YI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT24C32YI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT24C32YI-GT3 fall under?
The CAT24C32YI-GT3 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAT24C32YI-GT3 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT24C32YI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT24C32YI-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT24C32YI-GT3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for CAT24C32YI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT24C32YI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT24C32YI-GT3?
You can fill out our help required form which you can use to request a quote for CAT24C32YI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.