Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 256Kbit |
EEPROM Memory Configuration | 32K x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
EEPROM Serial-I2C 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin SOIC N | Avnet America |
Serial Eeprom, 256Kbit, 400Khz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT24C256WI-G?
Additional datasheets, footprints and schematics for CAT24C256WI-G are listed on our Part Details page. You can also find images and similar parts to CAT24C256WI-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT24C256WI-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT24C256WI-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT24C256WI-G fall under?
The CAT24C256WI-G is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to CAT24C256WI-G when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT24C256WI-G you can contact the distributor directly for product support, shipping queries etc.
Is the CAT24C256WI-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAT24C256WI-G have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for CAT24C256WI-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT24C256WI-G often in real-time on the comparison pages.
What if I can't find stock of CAT24C256WI-G?
You can fill out our help required form which you can use to request a quote for CAT24C256WI-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.