Status: | Active |
---|---|
Series: | CAT24C256 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
2,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
5,272
in stock
|
Buy Now | |
element14
from US$0.51
|
5,272
in stock
|
Buy Now | |
Farnell
from US$0.50
|
5,272
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
2,687
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supports Standard, Fast and Fast-Plus I2C Protocol |
1.8 V to 5.5 V Supply Voltage Range |
64-Byte Page Write Buffer |
Hardware Write Protection for Entire Memory |
Schmitt Triggers and Noise Suppression Filters on I2C Bus Inputs (SCL and SDA) |
Low Power CMOS Technology |
1,000,000 program/erase cycles |
100 Year Data Retention |
Industrial temperature range |
8-lead SOIC and TSSOP and 8-pad UDFN packages |
This Device is Pb-Free, Halogen Free/BFR Free and RoHS Compliant |
Applications |
---|
Alarm Systems |
Automotive Systems |
CDRW |
Cordless Phones |
Digital Still Cameras |
DVD Players |
Hard Disk Drives |
Industrial Controls |
Memory Modules |
Personal Computers |
Set Top Box |
TV |
Two Way Radios |
Video Tape Recorder |
Wireless LANs |
End Products |
---|
Audio Players |
Cable Modems |
Cellular Phones |
CRT/LCD Monitors |
DRAM Modules |
Graphic Cards |
Health Meters |
Internet Phone Handsets |
Notebook PC |
Printers |
Smart Phones |
Telecommunications |
Video Games |
Vending Machines |
Description | CAT24C256 |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 256 kb |
Organization | 32k x 8 |
Data Transmission Standard | I2C |
fcycle Max (kHz) | 1000 |
tACC Max ns | 400 |
VCC Min (V) | 1.8 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 2 |
Iact Max (mA) | 3 |
T Min (°C) | -40 |
T Max (°C) | 85 |
Package Type | UDFN-8 |
Eeprom, 256Kbit, I2C, 1Mhz, Udfn-8 | Newark Electronics |
EEPROM, 256KBIT, I2C, 1MHZ, UDFN-8 | element14 |
EEPROM Serial-I2C 256K-bit 32K x 8 1.8V/2.5V/3.3V/5V 8-Pin UDFN EP T/R | Avnet America |
ON Semiconductor, CAT24C256HU4IGT3 | RS |
CAT24C256 Series 256 Kb (32 K x 8) 5.5 V I2C CMOS Serial EEPROM - UDFN-8 | Future Electronics |
Where can I find additional details, specifications and documents for a CAT24C256HU4IGT3?
Additional datasheets, footprints and schematics for CAT24C256HU4IGT3 are listed on our Part Details page. You can also find images and similar parts to CAT24C256HU4IGT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT24C256HU4IGT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT24C256HU4IGT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT24C256HU4IGT3 fall under?
The CAT24C256HU4IGT3 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAT24C256HU4IGT3 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT24C256HU4IGT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT24C256HU4IGT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT24C256HU4IGT3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for CAT24C256HU4IGT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT24C256HU4IGT3 often in real-time on the comparison pages.
What if I can't find stock of CAT24C256HU4IGT3?
You can fill out our help required form which you can use to request a quote for CAT24C256HU4IGT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.