Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory Interface Type | Serial I2C (2-Wire) |
---|---|
Memory Size | 8Kbit |
EEPROM Memory Configuration | 1K x 8bit |
Clock Frequency | 400kHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
RoHS Compliant | Yes |
EEPROM Serial-I2C 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N Tube | Avnet America |
IC, EEPROM, 8KBIT, SERIAL, 400KHZ SOIC-8 | element14 |
Serial Eeprom, 8Kbit, 400Khz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a CAT24C08WI-G.?
Additional datasheets, footprints and schematics for CAT24C08WI-G. are listed on our Part Details page. You can also find images and similar parts to CAT24C08WI-G. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT24C08WI-G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT24C08WI-G. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT24C08WI-G. fall under?
The CAT24C08WI-G. is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to CAT24C08WI-G. when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT24C08WI-G. you can contact the distributor directly for product support, shipping queries etc.
Is the CAT24C08WI-G. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAT24C08WI-G. have stock available?
Authorised distributors including Farnell, Avnet America, element14, Newark Electronics and EBV Elektronik have stock available or on a lead time for CAT24C08WI-G..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT24C08WI-G. often in real-time on the comparison pages.
What if I can't find stock of CAT24C08WI-G.?
You can fill out our help required form which you can use to request a quote for CAT24C08WI-G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.