Status: | Active |
---|---|
Series: | CAT24AA01 |
RoHS: | Compliant |
Supports Standard and Fast I2C Protocol |
1.7 V to 5.5 V Supply Voltage Range |
16-Byte Page Write Buffer |
Hardware Write Protection for entire memory |
Schmitt Triggers and Noise Suppression Filters on I2C Bus Inputs (SCL and SDA) |
Low power CMOS technology |
1,000,000 program/erase cycles |
100 year data retention |
Industrial temperature range |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | CAT24AA01 |
---|---|
Compliance | Pb-free Halide free |
Type | Serial |
Density | 1 kb |
Organization | 128k x 8 |
Data Transmission Standard | I2C |
fcycle Max (kHz) | 400 |
tACC Max ns | - |
VCC Min (V) | 1.7 |
VCC Max (V) | 5.5 |
Istandby Max (µA) | 1 |
Iact Max (mA) | 1 |
T Min (°C) | -40 |
T Max (°C) | 85 |
Package Type | TSOT-23-5 |
Serial Eeprom, 1Kbit, Tsot-23-5 | Newark Electronics |
ON Semiconductor, CAT24AA01TDI-GT3 | RS |
SERIAL EEPROM, 1KBIT, TSOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a CAT24AA01TDI-GT3?
Additional datasheets, footprints and schematics for CAT24AA01TDI-GT3 are listed on our Part Details page. You can also find images and similar parts to CAT24AA01TDI-GT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT24AA01TDI-GT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT24AA01TDI-GT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT24AA01TDI-GT3 fall under?
The CAT24AA01TDI-GT3 is listed under Timing, Logic & Memory > Memory > EEPROM Memory.
Can I view similar or alternative parts?
You can view similar parts to CAT24AA01TDI-GT3 when available in the EEPROM Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT24AA01TDI-GT3 you can contact the distributor directly for product support, shipping queries etc.
Is the CAT24AA01TDI-GT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CAT24AA01TDI-GT3 have stock available?
Authorised distributors including Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for CAT24AA01TDI-GT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT24AA01TDI-GT3 often in real-time on the comparison pages.
What if I can't find stock of CAT24AA01TDI-GT3?
You can fill out our help required form which you can use to request a quote for CAT24AA01TDI-GT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.