Status: | Unknown |
---|---|
Series: | CAT16 Series |
RoHS: | Unknown |
Prices starting from US$0.0063
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0190
|
11,271
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
11,271
in stock
|
Buy Now | |
element14
from US$0.0198
|
11,271
in stock
|
Buy Now | |
Avnet America
from US$0.0063
|
-
|
Buy Now | |
RS Americas
from US$0.0240
|
-
|
Buy Now | |
TTI Europe
from US$0.0130
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 5.1kohm |
---|---|
Product Range | CAT16 Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | 1206 [3216 Metric] |
No. of Pins | 8Pins |
Voltage Rating | 50V |
Power Rating per Element | 63mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Res N/W, Isolated, 5K1, 0.063W, 1206 | Newark Electronics |
RES N/W, ISOLATED, 5K1, 0.063W, 1206 | element14 |
Resistor, Array, 5.1 kOhm, ± 5%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Concave, Surface Mount, Thick Film | Avnet America |
ResArray 4x0603 5k1 5% 63mW ConcaveTape & Reel - 7 reel | Bourns CAT16-512J4LF | RS Americas |
5.1K OHM 5% CONCAVE | TTI Europe |
Resistor, Array, 5.1 kOhm, � 5%, 250 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Concave, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CAT16-512J4LF?
Additional datasheets, footprints and schematics for CAT16-512J4LF are listed on our Part Details page. You can also find images and similar parts to CAT16-512J4LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAT16-512J4LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAT16-512J4LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAT16-512J4LF fall under?
The CAT16-512J4LF is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CAT16-512J4LF when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAT16-512J4LF you can contact the distributor directly for product support, shipping queries etc.
Is the CAT16-512J4LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAT16-512J4LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CAT16-512J4LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAT16-512J4LF often in real-time on the comparison pages.
What if I can't find stock of CAT16-512J4LF?
You can fill out our help required form which you can use to request a quote for CAT16-512J4LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.