Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Unknown |
Prices starting from US$1.11
Contact Configuration | DPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | SMD |
Product Range | CAS Series |
Contact Current Max | 100mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 6V |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CAS-D20TB?
Additional datasheets, footprints and schematics for CAS-D20TB are listed on our Part Details page. You can also find images and similar parts to CAS-D20TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS-D20TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS-D20TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAS-D20TB fall under?
The CAS-D20TB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CAS-D20TB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS-D20TB you can contact the distributor directly for product support, shipping queries etc.
Is the CAS-D20TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAS-D20TB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for CAS-D20TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS-D20TB often in real-time on the comparison pages.
What if I can't find stock of CAS-D20TB?
You can fill out our help required form which you can use to request a quote for CAS-D20TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.