Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Current Rating | 5A |
Pin Diameter | - |
Barrel Length | 12mm |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 2.5mm |
Barrel Outer Diameter | 5.5mm |
Power Cable, DC, Right Angle, Unshielded, Black, PVC, 20 AWG, Center Pin | Switchcraft CARA761KS07984 | RS Americas |
Dc Power Plug, 5A, 30Vdc, Cable | Newark Electronics |
DC Power Cords Sld DC PWR Cbl Assy 0.10 Center Pin R/A | Sager |
DC POWER PLUG, 5A, 30VDC, CABLE | Farnell |
Where can I find additional details, specifications and documents for a CARA761KS07984?
Additional datasheets, footprints and schematics for CARA761KS07984 are listed on our Part Details page. You can also find images and similar parts to CARA761KS07984 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CARA761KS07984 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CARA761KS07984 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CARA761KS07984 fall under?
The CARA761KS07984 is listed under Switchcraft Conxall Parts.
Can I view similar or alternative parts?
You can view similar parts to CARA761KS07984 when available in the Switchcraft Conxall Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CARA761KS07984 you can contact the distributor directly for product support, shipping queries etc.
Is the CARA761KS07984 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CARA761KS07984 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for CARA761KS07984.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CARA761KS07984 often in real-time on the comparison pages.
What if I can't find stock of CARA761KS07984?
You can fill out our help required form which you can use to request a quote for CARA761KS07984 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.