Status: | Active |
---|---|
Series: | CAP1114 |
RoHS: | Compliant |
The CAP1114 is a turnkey capacitive touch controller providing a wide variety of button and slider functionality, and making it easy for designers to add
aesthetically pleasing, low-cost and robust touch interfaces.
The CAP1114 also contains 11 LED drivers that offer full-on / off, variable rate blinking, dimness controls, and breathing. Each of the LED drivers may be linked to one of the sensor inputs to be actuated when a touch is detected. As well, each LED driver may be individually controlled via a host controller.
It also can implement a slider with acceleration and position detection
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
3,589
in stock
|
Buy Now | |
Microchip Technology
from US$1.12
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
3,589
in stock
|
Buy Now | |
element14
from US$1.34
|
3,589
in stock
|
Buy Now | |
Future Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
RS Americas
from US$2.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
14 Capacitive Touch Sensor inputs |
11 LED Driver Outputs |
Slider with acceleration and position detection |
Programmable sensitivity |
Automatic recalibration |
Low Power operations |
8kV protection |
I²C™ and SMBus |
3.0 V - 3.6 V |
32-pin QFN |
Pins | Packaging | 32 | VQFN |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
Brochures |
---|
Touch and 3D Gesture Control Brochure |
Legacy Collaterals |
---|
AN1334 - Techniques for Robust Touch Sensing Design |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0636 |
Shipping Weight (kg) | 0.138 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | Matte Tin |
Multiple Channel Capacitive Touch Sensor and LED Driver | Microchip Technology |
Capacitive Touch Sensor, -40 To 125Deg C | Newark Electronics |
CAPACITIVE TOUCH SENSOR, -40 TO 125DEG C | element14 |
FOURTEEN CHANNEL CAPACITIVE TOUCH WITH 11 LED DRIVE | Future Electronics |
Sensor Controller Capacitive 14-CH SMBUS 32-Pin QFN EP T/R | Avnet America |
Fourteen Channel Capacitive Touch w/ 11 LED Drive32 VQFN 5x5x0.9mm T/R | Microchip Technology Inc. CAP1114-1-EZK-TR | RS Americas |
Where can I find additional details, specifications and documents for a CAP1114-1-EZK-TR?
Additional datasheets, footprints and schematics for CAP1114-1-EZK-TR are listed on our Part Details page. You can also find images and similar parts to CAP1114-1-EZK-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAP1114-1-EZK-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAP1114-1-EZK-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAP1114-1-EZK-TR fall under?
The CAP1114-1-EZK-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to CAP1114-1-EZK-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAP1114-1-EZK-TR you can contact the distributor directly for product support, shipping queries etc.
Is the CAP1114-1-EZK-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CAP1114-1-EZK-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CAP1114-1-EZK-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAP1114-1-EZK-TR often in real-time on the comparison pages.
What if I can't find stock of CAP1114-1-EZK-TR?
You can fill out our help required form which you can use to request a quote for CAP1114-1-EZK-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.