Status: | Active |
---|---|
Series: | CAP1106 |
RoHS: | Compliant |
Prices starting from US$0.69
6 Capacitive Touch Sensor inputs |
Programmable sensitivity |
Automatic recalibration |
Low Power operations |
8kV protection |
I²C™ and SMBus |
3.0V to 3.6V |
10-pin 3x3 DFN |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 6 |
Max Number of keys | 6 |
Proximity detection | Yes |
Output Channels | 0 |
Measurement Principle | Self Capacitance |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 3 |
Interface | I2C |
I/O, LED Drivers | 0 |
Temp Range | Array |
Voltage Min. (V) | 3.00 |
Voltage Max. (V) | 3.60 |
Pins | Packaging | 10 | VDFN |
Packing Media | Tape and reel (5000) |
Brochures |
---|
Touch and 3D Gesture Control Brochure |
Legacy Collaterals |
---|
AN1334 - Techniques for Robust Touch Sensing Design |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0277 |
Shipping Weight (kg) | 0.114 |
Lead Count | 10 |
Package Type | VDFN |
Package Width or Size | 3x3x0.9 |
Soldering Composition | NiPdAu |
6 Channel Capacitive Touch Sensor | Microchip Technology |
Six Channel Capacitive Touch Sensor 10 Vdfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip CAP1106-1-AIA-TR | Newark Electronics |
Sensor Controller Capacitive 6-CH I2C/SMBUS 10-Pin DFN EP T/R | Avnet America |
Six Channel Capacitive Touch Sensor10 VDFN 3x3x0.9mm T/R | Microchip Technology Inc. CAP1106-1-AIA-TR | RS Americas |
CAPACITIVE TOUCH SENSOR | Farnell |
Where can I find additional details, specifications and documents for a CAP1106-1-AIA-TR?
Additional datasheets, footprints and schematics for CAP1106-1-AIA-TR are listed on our Part Details page. You can also find images and similar parts to CAP1106-1-AIA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAP1106-1-AIA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAP1106-1-AIA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAP1106-1-AIA-TR fall under?
The CAP1106-1-AIA-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to CAP1106-1-AIA-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAP1106-1-AIA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the CAP1106-1-AIA-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CAP1106-1-AIA-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for CAP1106-1-AIA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAP1106-1-AIA-TR often in real-time on the comparison pages.
What if I can't find stock of CAP1106-1-AIA-TR?
You can fill out our help required form which you can use to request a quote for CAP1106-1-AIA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.