Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The CAP1006, which incorporates RightTouch® technology, is a multiple channel capacitive touch sensor containing six (6) individual capacitive touch sensor inputs. It offers programmable sensitivity for use in touch sensor applications. Each sensor automatically recalibrates over time to compensate for gradual environmental changes.
The CAP1006 offers multiple power states operating at low quiescent currents. During the standby mode of operation, one or more Capacitive Touch Sensors are active.
The deep sleep mode of operation is the lowest power state available drawing 3 µA of current. During this mode, no sensors are active. Communications will wake the device.
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 6 |
Proximity detection | Yes |
Measurement Principle | Self Capacitance |
Power Modes | 3 |
Interface | I2C |
Voltage Min. (V) | 3.00 |
Voltage Max. (V) | 3.60 |
Temperature Range | 0C to +100C |
Six Channel Capacitive Touch Sensor | Microchip Technology Inc. CAP1006-1-AIA-TR | RS Americas |
Sensor Controller Capacitive 6-CH I2C/SMBUS 10-Pin DFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a CAP1006-1-AIA-TR?
Additional datasheets, footprints and schematics for CAP1006-1-AIA-TR are listed on our Part Details page. You can also find images and similar parts to CAP1006-1-AIA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAP1006-1-AIA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAP1006-1-AIA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAP1006-1-AIA-TR fall under?
The CAP1006-1-AIA-TR is listed under CAP1006.
Can I view similar or alternative parts?
You can view similar parts to CAP1006-1-AIA-TR when available in the CAP1006 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAP1006-1-AIA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the CAP1006-1-AIA-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAP1006-1-AIA-TR have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for CAP1006-1-AIA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAP1006-1-AIA-TR often in real-time on the comparison pages.
What if I can't find stock of CAP1006-1-AIA-TR?
You can fill out our help required form which you can use to request a quote for CAP1006-1-AIA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.