Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | PCI to VMEbus |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | BGA |
No. of Pins | 313Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a CA91C142D-33CEV?
Additional datasheets, footprints and schematics for CA91C142D-33CEV are listed on our Part Details page. You can also find images and similar parts to CA91C142D-33CEV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA91C142D-33CEV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA91C142D-33CEV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA91C142D-33CEV fall under?
The CA91C142D-33CEV is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CA91C142D-33CEV when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA91C142D-33CEV you can contact the distributor directly for product support, shipping queries etc.
Is the CA91C142D-33CEV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA91C142D-33CEV have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CA91C142D-33CEV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA91C142D-33CEV often in real-time on the comparison pages.
What if I can't find stock of CA91C142D-33CEV?
You can fill out our help required form which you can use to request a quote for CA91C142D-33CEV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.