Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Switch Positions | 24 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 15° |
Contact Current AC Max | 500mA |
Contact Voltage AC Max | 125V |
Illumination | Non Illuminated |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a C7D0224N-C?
Additional datasheets, footprints and schematics for C7D0224N-C are listed on our Part Details page. You can also find images and similar parts to C7D0224N-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C7D0224N-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C7D0224N-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C7D0224N-C fall under?
The C7D0224N-C is listed under Switches & Relays > Switches > Rotary Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to C7D0224N-C when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C7D0224N-C you can contact the distributor directly for product support, shipping queries etc.
Is the C7D0224N-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C7D0224N-C have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for C7D0224N-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C7D0224N-C often in real-time on the comparison pages.
What if I can't find stock of C7D0224N-C?
You can fill out our help required form which you can use to request a quote for C7D0224N-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.