Status: | Unknown |
---|---|
Series: | C7 Series |
RoHS: | Unknown |
No. of Switch Positions | 23 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 15° |
Contact Current AC Max | 500mA |
Contact Voltage AC Max | 125V |
Product Range | C7 Series |
Illumination | Non Illuminated |
Status: | Unknown |
---|---|
Series: | C7 Series |
RoHS: | Compliant |
No. of Switch Positions | 23 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 15° |
Contact Current AC Max | 500mA |
Contact Voltage AC Max | 125V |
Product Range | C7 Series |
Illumination | Non Illuminated |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a C7D0123N?
Additional datasheets, footprints and schematics for C7D0123N are listed on our Part Details page. You can also find images and similar parts to C7D0123N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C7D0123N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C7D0123N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C7D0123N fall under?
The C7D0123N is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to C7D0123N when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C7D0123N you can contact the distributor directly for product support, shipping queries etc.
Is the C7D0123N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C7D0123N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for C7D0123N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C7D0123N often in real-time on the comparison pages.
What if I can't find stock of C7D0123N?
You can fill out our help required form which you can use to request a quote for C7D0123N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.