Status: | Unknown |
---|---|
Series: | C4 Series |
RoHS: | Unknown |
No. of Switch Positions | 12 Position |
---|---|
No. of Poles | 3 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 300mA |
Contact Voltage AC Max | 125V |
Product Range | C4 Series |
Illumination | Non Illuminated |
Status: | Unknown |
---|---|
Series: | C4 Series |
RoHS: | Compliant |
No. of Switch Positions | 12 Position |
---|---|
No. of Poles | 3 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 300mA |
Contact Voltage AC Max | 125V |
Product Range | C4 Series |
Illumination | Non Illuminated |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a C4D0312N-A?
Additional datasheets, footprints and schematics for C4D0312N-A are listed on our Part Details page. You can also find images and similar parts to C4D0312N-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4D0312N-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4D0312N-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4D0312N-A fall under?
The C4D0312N-A is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to C4D0312N-A when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4D0312N-A you can contact the distributor directly for product support, shipping queries etc.
Is the C4D0312N-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4D0312N-A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for C4D0312N-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4D0312N-A often in real-time on the comparison pages.
What if I can't find stock of C4D0312N-A?
You can fill out our help required form which you can use to request a quote for C4D0312N-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.