Status: | Unknown |
---|---|
Series: | C4BS Series |
RoHS: | Unknown |
Capacitance | 0.047µF |
---|---|
Voltage Rating | 750VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4BS Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Quick Connect Snap-In |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
0,047 3000V |Kemet C4BSYBX2470ZAFJ | Newark Electronics |
Power Film Capacitor, 0.047 uF, 750 V, 3 kV, ± 5%, Metallized PP, Radial Box - Tab, Through Hole | Avnet America |
CAP, 0.047UF, 750VAC, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a C4BSYBX2470ZAFJ?
Additional datasheets, footprints and schematics for C4BSYBX2470ZAFJ are listed on our Part Details page. You can also find images and similar parts to C4BSYBX2470ZAFJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4BSYBX2470ZAFJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4BSYBX2470ZAFJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4BSYBX2470ZAFJ fall under?
The C4BSYBX2470ZAFJ is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C4BSYBX2470ZAFJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4BSYBX2470ZAFJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4BSYBX2470ZAFJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4BSYBX2470ZAFJ have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for C4BSYBX2470ZAFJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4BSYBX2470ZAFJ often in real-time on the comparison pages.
What if I can't find stock of C4BSYBX2470ZAFJ?
You can fill out our help required form which you can use to request a quote for C4BSYBX2470ZAFJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.