Status: | Unknown |
---|---|
Series: | C4BS Series |
RoHS: | Unknown |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 700VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4BS Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Quick Connect Snap-In |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 1.5Uf, 700Vac, Film, Radial | Newark Electronics |
CAP, 1.5UF, 700VAC, FILM, RADIAL | element14 |
Where can I find additional details, specifications and documents for a C4BSWBX4150ZANJ?
Additional datasheets, footprints and schematics for C4BSWBX4150ZANJ are listed on our Part Details page. You can also find images and similar parts to C4BSWBX4150ZANJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4BSWBX4150ZANJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4BSWBX4150ZANJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4BSWBX4150ZANJ fall under?
The C4BSWBX4150ZANJ is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C4BSWBX4150ZANJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4BSWBX4150ZANJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4BSWBX4150ZANJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4BSWBX4150ZANJ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C4BSWBX4150ZANJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4BSWBX4150ZANJ often in real-time on the comparison pages.
What if I can't find stock of C4BSWBX4150ZANJ?
You can fill out our help required form which you can use to request a quote for C4BSWBX4150ZANJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.