Status: | Unknown |
---|---|
Series: | C4BS Series |
RoHS: | Unknown |
Prices starting from US$3.01
Capacitance | 1.5µF |
---|---|
Voltage Rating | 630VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4BS Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Quick Connect Snap-In |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
1,5 U 200V |Kemet C4BSPBX4150ZALJ | Newark Electronics |
Capacitor, Polypro Metallized, Cap 1.5 uF, Tol 5%, 1200 VDC, IGBT Mountable | KEMET C4BSPBX4150ZALJ | RS Americas |
Capacitor Polypro 1.5uF 5% 1200V IGBT | RS |
CAP, 1.5UF, 630VAC, FILM, RADIAL | element14 |
IGBT SNUBBER CAPACITOR | Richardson RFPD |
Power Film Capacitor, 1.5 uF, 630 V, 1.2 kV, � 5%, Metallized PP, Radial Box - Tab, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4BSPBX4150ZALJ?
Additional datasheets, footprints and schematics for C4BSPBX4150ZALJ are listed on our Part Details page. You can also find images and similar parts to C4BSPBX4150ZALJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4BSPBX4150ZALJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4BSPBX4150ZALJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4BSPBX4150ZALJ fall under?
The C4BSPBX4150ZALJ is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C4BSPBX4150ZALJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4BSPBX4150ZALJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4BSPBX4150ZALJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4BSPBX4150ZALJ have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, element14 and Farnell have stock available or on a lead time for C4BSPBX4150ZALJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4BSPBX4150ZALJ often in real-time on the comparison pages.
What if I can't find stock of C4BSPBX4150ZALJ?
You can fill out our help required form which you can use to request a quote for C4BSPBX4150ZALJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.